EN
  • EN
  • DE

AD584KH

Part No AD584KH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Pin Programmable Precision Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Programmable
Output Voltage 2.5V, 5V, 7.5V, 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 4.5 V ~ 30 V
Operating Supply Current 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 1136548-AD584KH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD584
Introduction Date October 26, 1995
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD584KH CAD Model

Description

The AD584KH is a high precision voltage reference module from the reputable Analog Devices Inc., designed to offer a reliable and stable reference voltage for various applications. This product stands out for its versatility, providing four selectable precision voltage outputs of 10V, 7.5V, 5V, and 2.5V, catering to a wide range of requirements in electronic systems.

Constructed with advanced IC technology, the AD584KH showcases an impressive temperature coefficient of just 30ppm/°C max over a temperature range of -55°C to +125°C. This ensures that the voltage stability is maintained even under extreme temperature variations, making it an ideal choice for high-performance applications where precision is critical.

One of the key features of the AD584KH is its ease of use. It comes in a hermetically sealed TO-99 package, which not only provides robust physical protection but also ensures long-term reliability and performance. The device can be easily integrated into circuit designs, requiring no external components for operation, which simplifies the design process and saves valuable board space.

The AD584KH is also characterized by its low output noise of 15µV p-p (0.1Hz to 10Hz), which is essential for sensitive electronic equipment. Its low quiescent current makes it suitable for battery-powered devices, and the long-term stability of less than 25ppm/1000 hours at +125°C ensures consistent performance over time.

Applications for the AD584KH are diverse and include precision data acquisition systems, digital voltmeters, and high-resolution converters. It's particularly useful in calibration equipment and laboratory instruments where exact reference voltages are necessary. Furthermore, the device's high output current of up to 10mA allows it to drive high-load applications without compromising accuracy.

Analog Devices Inc. is known for producing high-quality components that professionals in the field trust, and the AD584KH voltage reference is no exception. It is a testament to their commitment to providing solutions that meet the demanding needs of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess