The AD584JH is a high precision voltage reference module from Analog Devices Inc., renowned for its stability and accuracy in providing reference voltages for various applications. This premium-grade product is an essential component for calibration, testing, and control systems where precise voltage benchmarks are crucial.
Key Features:
- Multiple Output Voltages: The AD584JH can be configured to provide 10V, 7.5V, 5V, or 2.5V, making it highly versatile for different requirements.
- High Accuracy: With an initial accuracy of ±1mV for the 10V output, this device ensures precise voltage references for the most demanding applications.
- Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 30ppm/°C, ensuring stable performance over a wide range of temperatures.
- Low Noise: The AD584JH exhibits low noise, which is critical for high-precision circuitry, reducing the likelihood of signal interference.
- Long-Term Stability: Designed for longevity, it offers exceptional long-term stability, which is essential for calibration equipment and precision instruments.
- Wide Operating Range: This device operates effectively over a broad supply range of 4.5V to 30V, providing flexibility in system design.
Applications:
The AD584JH is ideally suited for a variety of applications that require a stable and accurate reference voltage, including:
- Digital voltmeters
- Precision power supplies
- Data acquisition systems
- Industrial instrumentation
- Battery-powered devices
- Analog-to-digital and digital-to-analog converters
Product Specifications:
Parameter
Value
Output Voltage Options
2.5V, 5V, 7.5V, 10V
Initial Accuracy
±1mV (10V)
Temperature Coefficient
30ppm/°C (typical)
Supply Voltage Range
4.5V to 30V
Package Type
Hermetically Sealed
With its robust design and comprehensive features, the AD584JH from Analog Devices Inc. stands out as a superior choice for professionals seeking a reliable and precise voltage reference solution.