EN
  • EN
  • DE

AD5753BCPZ-RL7

Part No AD5753BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1 CHANNEL, 16-BIT +/-4-TO-20 MA / 16 Bit Digital to Analog Converter 1 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 20µs
Output Type Voltage - Buffered, Current - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog -30V ~ 0V, 5V ~ 33V
INL/DNL (LSB) ±0.006, ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 115°C
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting SMD (SMT)
Base Product Number AD5753
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,-2735-AD5753BCPZ-RL7CT,AD5753BCPZ-RL7-ND,505-AD5753BCPZ-RL7DKR,505-AD5753BCPZ-RL7CT,-2735-AD5753BCPZ-RL7TR-ND,505-AD5753BCPZ-RL7TR,-2735-AD5753BCPZ-RL7TR
Standard Package 750
Win Source Part Number 1028817-AD5753BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5753BCPZ-RL7 CAD Model

Description

Analog Devices Inc. AD5753BCPZ-RL7 Digital to Analog Converter

The AD5753BCPZ-RL7 is a high-performance, single-channel, 16-bit, serial input, voltage and current output digital-to-analog converter (DAC) from Analog Devices Inc. Designed to meet the rigorous demands of industrial and communication applications, this versatile component offers a flexible interface and a range of output configurations to suit a wide variety of requirements.

This DAC is capable of operating with a supply voltage from 10.8 V to 33 V for AVDD and 3.3 V to 5.5 V for DVDD, making it suitable for many different power environments. The output range is programmable to a variety of voltage and current ranges, including 0 V to 5 V, 0 V to 10 V, ±5 V, ±10 V, and 4 mA to 20 mA (and others), which can be configured via its serial peripheral interface (SPI).

The AD5753BCPZ-RL7 features a robust on-chip output fault detection, which is a critical safety feature for industrial control systems. This fault detection can alert the system to an open circuit, short circuit, or over-temperature condition, enabling quick and reliable diagnostics that help maintain system integrity and safety.

This device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is 7 mm x 7 mm in size, which is ideal for space-constrained applications. The AD5753BCPZ-RL7 is also available in tape and reel form, denoted by the 'RL7' suffix, which facilitates efficient handling and manufacturing processes, especially for high-volume production.

With its high resolution and stability, the AD5753BCPZ-RL7 is particularly well-suited for precise control tasks such as actuator control, programmable voltage and current sources, and industrial automation systems. Its integrated precision reference and on-chip thermal shutdown enhance its performance and reliability further.

Overall, the AD5753BCPZ-RL7 from Analog Devices Inc. represents a blend of precision, flexibility, and reliability, making it an excellent choice for designers looking to incorporate a sophisticated DAC into their systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3214 $61.2856
8+ $12.5715 $100.5720
13+ $12.1786 $158.3218
17+ $11.7857 $200.3569
22+ $11.3929 $250.6438
30+ $10.2143 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess