EN
  • EN
  • DE

AD5750-1BCPZ-REEL7

Part No AD5750-1BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 32LFCSP / Instrumentation Amplifier 1 Circuit 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 2V/µs
Current - Supply 5.2mA
Current - Output / Channel 24 mA
Voltage - Supply Span (Min) 24 V
Voltage - Supply Span (Max) 48 V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number AD5750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD5750-1BCPZ-REEL7TR,AD5750-1BCPZ-REEL7-ND,AD5750-1BCPZ-REEL7DKR,AD5750-1BCPZ-REEL7CT
Standard Package 1,500
Win Source Part Number 1042838-AD5750-1BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5750-1BCPZ-REEL7 CAD Model

Description

The AD5750-1BCPZ-REEL7 is an integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular product is a single-channel, low-cost, precision analog output driver that is designed to meet the stringent requirements of industrial data acquisition and control systems.

Key Features

  • Versatile Output Range: The AD5750-1BCPZ-REEL7 is capable of providing a wide range of output configurations, including voltage outputs of 0 V to 5 V, 0 V to 10 V, ±5 V, ±10 V, and current outputs of 4 mA to 20 mA, 0 mA to 20 mA, and 0 mA to 24 mA. This makes it suitable for a variety of industrial applications.
  • High Accuracy: With its precision voltage and current outputs, the device ensures high accuracy and stability in control systems, which is critical for process control and automation.
  • Integrated Output Fault Protection: The device includes overcurrent protection and open-circuit detection features to safeguard the system against potential damage due to output faults.
  • Programmable Output Ranges: Users can program the output ranges through software, providing flexibility and adaptability to changing system requirements.
  • Thermal Shutdown: An internal thermal shutdown feature ensures the device operates within safe temperature limits, preventing thermal damage.

Applications

The AD5750-1BCPZ-REEL7 is ideal for a wide range of applications in the industrial sector, including:

  • Programmable logic controllers (PLCs)
  • Industrial automation and process control
  • Data acquisition systems
  • Actuator control
  • Control valve systems

Package and Availability

This product comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) and is available on a 7-inch reel, making it suitable for automated assembly processes. The part number AD5750-1BCPZ-REEL7 indicates that it is supplied in tape and reel form for use in high-volume production environments.

With its robust design and versatile output capabilities, the AD5750-1BCPZ-REEL7 is a reliable and efficient solution for industrial applications that require high-precision analog outputs.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess