EN
  • EN
  • DE

AD574ASD/883

Part No AD574ASD/883
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT W/REF/CLK 28CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -55°C to 125°C
Case / Package 28-CDIP
Win Source Part Number 171339-AD574ASD/883
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD574ASD/883 CAD Model

Description

Analog Devices Inc. AD574ASD/883 Precision A/D Converter

The AD574ASD/883 is a state-of-the-art precision analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed to cater to demanding applications that require high accuracy and reliability in data conversion from analog to digital form. It is a complete 12-bit successive-approximation ADC that includes a precision voltage reference, clock oscillator, and all the necessary interface logic to make it a versatile and easy-to-implement component in various electronic systems.

One of the key features of the AD574ASD/883 is its inherent robustness and precision, making it an ideal choice for military, aerospace, and other high-reliability environments. The device is packaged in a hermetically sealed ceramic dual in-line package (CERDIP), ensuring its performance in harsh conditions and providing excellent long-term stability.

The AD574ASD/883 boasts a fast conversion time, typically completing a conversion cycle in just 25 microseconds. This speed, combined with its 12-bit resolution, allows for rapid and accurate digital representations of analog signals, which is crucial for real-time applications. The device also features a versatile input range, which can be configured for bipolar or unipolar inputs, further enhancing its adaptability to different signal sources.

Integration is made simple with the AD574ASD/883, as it includes a parallel, 8-bit, and 4-bit multiplexed digital output. This allows for straightforward interfacing with microprocessors and digital systems. Moreover, the device has a self-contained track-and-hold function, which eliminates the need for external components and simplifies system design.

For applications where accuracy is paramount, the AD574ASD/883 includes a built-in automatic zero correction mechanism that continuously corrects for offset errors, ensuring consistent and reliable output. Additionally, its low power consumption makes it suitable for portable and battery-operated equipment.

In summary, the AD574ASD/883 from Analog Devices Inc. is a high-quality, versatile ADC that offers precision, speed, and reliability for a wide range of applications. Its military-grade construction, combined with its ease of integration, makes it a top choice for engineers and designers looking for a dependable data conversion solution.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $479.6461 $479.6461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess