EN
  • EN
  • DE

AD574AKNZ

Part No AD574AKNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT W/REF 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 767211-AD574AKNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD574
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD574AKNZ CAD Model

Description

The AD574AKNZ is a precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of a series that has set the standard for precision ADCs, offering both high accuracy and fast conversion speeds. It is designed to meet the stringent demands of sophisticated electronic systems, providing reliable and consistent performance across a wide range of applications.

Key Features

  • Resolution: The AD574AKNZ boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Conversion Time: It offers a fast conversion time, allowing for high-speed data processing and real-time applications.
  • Interface: The device features a versatile digital interface that is compatible with a variety of microprocessors and digital systems.
  • Stability: With excellent temperature stability, the AD574AKNZ ensures consistent performance even under varying environmental conditions.
  • Supply Voltage: It operates on a single +5V power supply, simplifying power management in system design.

Applications

The AD574AKNZ is ideal for use in a range of applications where precision data conversion is critical. These include:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Scientific analysis equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD574AKNZ is no exception. It is manufactured to the highest standards to ensure that it meets the robustness and longevity requirements of professional-grade electronic components. With its proven track record, the AD574AKNZ is a trusted choice for engineers and designers looking for a reliable ADC solution.

Ordering Information

The AD574AKNZ is available in a 28-pin PDIP package, ensuring easy integration into a wide range of circuit designs. For ordering and detailed specifications, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess