The AD571KD from Analog Devices Inc. is a high-performance, 10-bit analog-to-digital converter (ADC) that stands out in the semiconductor industry for its precision and reliability. Designed for applications that require fast conversion rates and accurate digital representation of analog signals, the AD571KD is an ideal choice for engineers and designers working on advanced electronic systems.
Key Features
- 10-Bit Resolution: The AD571KD provides a 10-bit digital output, offering fine granularity for analog signal representation.
- High-Speed Conversion: With a conversion time as low as 1.6 microseconds, this ADC is well-suited for high-speed applications.
- Durable Temperature Range: Operating effectively across a wide temperature range, the AD571KD is suitable for various challenging environments.
- Versatile Voltage Range: The device operates on a dual power supply, accepting both positive and negative voltages, which enhances its adaptability in different circuit configurations.
- Monolithic Design: Its integrated, monolithic design ensures high reliability and simplifies the incorporation into electronic systems.
Applications
The AD571KD is versatile and can be used in a multitude of applications, including:
- Data Acquisition Systems
- Medical Imaging Equipment
- Communication Systems
- Instrumentation and Control Systems
- Industrial Automation
Technical Specifications
Parameter
Value
Resolution
10 bits
Conversion Time
1.6 µs
Temperature Range
-55°C to +125°C
Supply Voltage
±15V
The AD571KD is not just a component; it is a testament to Analog Devices Inc.'s commitment to providing top-tier electronic solutions. Whether you are designing for precision instrumentation or robust industrial applications, the AD571KD offers the performance and reliability you need to succeed.