EN
  • EN
  • DE

AD5700-1BCPZ

Part No AD5700-1BCPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Evaluation Board for FSK AD5700/AD5700-1 HART Modem
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136482-AD5700-1BCPZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5700-1BCPZ CAD Model

Description

The AD5700-1BCPZ is a sophisticated modem IC designed by Analog Devices Inc. to provide a complete hardware interface solution for the Highway Addressable Remote Transducer (HART) communication protocol. This integrated circuit is specifically engineered to facilitate robust and reliable communication in industrial process control and automation systems.

Key Features:

  • Integrated HART Modem: The AD5700-1BCPZ contains a fully integrated FSK modem that operates in compliance with the HART standard, ensuring seamless integration with HART networks.
  • Low Power Consumption: Designed for efficiency, this IC features a low power operation mode, making it ideal for use in loop-powered devices where power conservation is critical.
  • Small Form Factor: Housed in a compact 4 mm × 4 mm LFCSP package, the AD5700-1BCPZ is suitable for space-constrained applications.
  • High Reliability: With built-in error detection and a wide operating temperature range, the AD5700-1BCPZ is built to perform reliably in harsh industrial environments.
  • Crystal-less Operation: The device can function without an external crystal, reducing the bill of materials and simplifying the design process.
  • On-chip Oscillator: An on-chip oscillator with an internal LDO regulator is provided, further minimizing external component requirements.

Applications:

The AD5700-1BCPZ is versatile and can be used in a variety of applications within the industrial sector. These include:

  • Process control units
  • Smart sensors and transmitters
  • Industrial automation systems
  • Remote data acquisition
  • Asset management

Technical Specifications:

Parameter Value
Supply Voltage 3.1 V to 5.5 V
Operating Temperature -40°C to +85°C
Package Type 4 mm × 4 mm LFCSP
Communication Protocol HART

For designers and engineers looking to integrate HART communication capabilities into their products, the AD5700-1BCPZ from Analog Devices Inc. offers a reliable, efficient, and compact solution.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7821 $54.4747
14+ $7.2896 $102.0544
22+ $7.0433 $154.9526
31+ $6.5508 $203.0748
40+ $6.3045 $252.1800
50+ $6.0583 $302.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess