The AD5696RBCPZ from Analog Devices Inc. is a high-precision, quad-channel, 16-bit digital-to-analog converter (DAC) that is part of the nanoDAC+™ family. Designed for applications requiring high accuracy and low power consumption, this DAC is a perfect solution for automated test equipment, data acquisition systems, and digital gain and offset adjustment applications.
Key Features
- Resolution: 16-bit DAC resolution provides fine granularity, allowing for precise voltage output adjustments.
- Channels: Quad-channel output enables control of multiple analog outputs simultaneously, making it ideal for complex systems.
- Interface: I2C-compatible serial interface ensures easy integration with most microcontrollers and processors.
- Power Efficiency: Low power operation with a 2.7 V to 5.5 V power supply range makes this DAC suitable for battery-powered devices and power-sensitive applications.
- Reference: On-chip 2.5 V, 2 ppm/°C reference (enabled by default) offers stable and precise voltage outputs.
- Package: Compact LFCSP (Lead Frame Chip Scale Package) ensures minimal footprint on PCBs.
Performance Advantages
The AD5696RBCPZ boasts excellent performance characteristics, including low glitch energy and low power consumption. It also features a power-down mode, further reducing power consumption when the DAC is not in active use. The device's on-chip precision reference minimizes the need for external components, thus reducing system complexity and cost.
Applications
This versatile DAC is well-suited for a wide range of applications:
- Automated Test Equipment (ATE)
- Process Control
- Data Acquisition Systems (DAQ)
- Portable Battery-Powered Instruments
- Digital Gain and Offset Adjustment
Ordering Information
The product is available in a 10-lead LFCSP package and is specified over the extended industrial temperature range of −40°C to +105°C. For detailed product information and data sheets, visit the Analog Devices Inc. website or contact your local distributor.