AD5695RBRUZ Digital-to-Analog Converter by Analog Devices Inc.
The AD5695RBRUZ is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This versatile DAC is part of the nanoDAC+™ series, offering superior accuracy and low power consumption in a compact TSSOP package.
Key Features:
- Resolution: 16-bit accuracy ensures precise control in critical applications.
- Channels: Quad-channel output allows for multiple signal outputs, increasing system design flexibility.
- Interface: I²C-compatible serial interface simplifies connection to most microcontrollers and processors.
- Power Supply: Operates on a 2.7V to 5.5V supply, accommodating a wide range of applications.
- Package: Housed in a compact 16-lead TSSOP package, making it ideal for space-constrained applications.
- Reference: On-chip, 2.5V, 2ppm/°C reference voltage (enabled by default) provides a stable reference, reducing external component count.
Applications:
The AD5695RBRUZ is designed to meet the needs of a variety of high-precision applications. It is particularly well-suited for:
- Process Control
- Data Acquisition Systems
- Digital Gain and Offset Adjustment
- Programmable Voltage and Current Sources
- Automotive Systems
Performance:
With its robust design, the AD5695RBRUZ delivers exceptional performance, characterized by its low power operation and high precision. It is capable of achieving a settling time of just 4.5 µs, ensuring rapid response to control inputs. Its integrated output amplifier enables rail-to-rail output swing, providing maximum dynamic range.
Reliability:
Analog Devices Inc. is known for its commitment to quality and reliability. The AD5695RBRUZ is built to the highest standards, ensuring consistent performance and durability across a wide range of operating conditions.
For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team.