AD5664ARMZ-REEL7 - Quad, 16-Bit DAC from Analog Devices Inc.
The AD5664ARMZ-REEL7, manufactured by Analog Devices Inc., is a high-precision quad, 16-bit digital-to-analog converter (DAC) offering exceptional performance and accuracy in a compact MSOP package. This component is part of the nanoDAC® family, which is renowned for its low power consumption and on-chip output amplifiers, making it an ideal solution for a wide range of applications where space and power efficiency are critical.
Key Features
- Resolution: The AD5664ARMZ-REEL7 features a 16-bit resolution, providing fine granularity for analog output signals.
- Quad Channels: This DAC has four independent output channels, allowing multiple signals to be controlled simultaneously, which is especially useful in complex systems.
- Power Efficiency: It operates with a single 2.7V to 5.5V supply, delivering high performance with low power consumption.
- Output Amplifiers: Each channel includes an on-chip output amplifier that can swing rail-to-rail, offering maximum dynamic range.
- Interface: The device supports a three-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers and digital systems.
- Reference: An on-board reference with 2.5V output (AD5664) provides precision and stability to the DAC outputs.
- Package: The component is available in a compact, 10-lead MSOP package, which is suitable for space-constrained applications.
Applications
The AD5664ARMZ-REEL7 is versatile and can be used in various applications such as:
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Programmable attenuators
- Data acquisition systems
- Industrial automation and process control
- Medical equipment
With its high resolution and quad-channel output, the AD5664ARMZ-REEL7 from Analog Devices Inc. is a robust choice for engineers and designers who require precise analog output control in their digital systems. Whether used in industrial, medical, or data systems, this DAC offers a blend of performance and ease of integration that can help streamline product development and enhance system reliability.