EN
  • EN
  • DE

AD5662ARJZ-2REEL7

Part No AD5662ARJZ-2REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±8, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Mounting SMD (SMT)
Base Product Number AD5662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5662ARJZ-2REEL7TR,AD5662ARJZ-2REEL7DKR,2156-AD5662ARJZ-2REEL7,-2735-AD5662ARJZ-2REEL7CT,AD5662ARJZ-2REEL7-ND,ANAANAAD5662ARJZ-2REEL7,AD5662ARJZ-2REEL7CT,AD5662ARJZ2REEL7
Standard Package 3,000
Win Source Part Number 1042820-AD5662ARJZ-2REEL7
Ultra Librarian 3D Model Ultra Librarian AD5662ARJZ-2REEL7 CAD Model

Description

Product Overview: AD5662ARJZ-2REEL7

The AD5662ARJZ-2REEL7 is a high-precision Digital-to-Analog Converter (DAC) component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the nanoDAC series and is designed to offer a compact, cost-effective solution for applications requiring high accuracy and low power consumption.

Key Features

  • Resolution: The AD5662ARJZ-2REEL7 boasts a 16-bit resolution, providing fine granularity and precise control over analog outputs.
  • Output Type: It features a rail-to-rail output, which allows the output to swing within the full range of the power supply rails, maximizing dynamic range.
  • Package: The device is offered in an SOT-23 package, which is ideal for space-constrained applications.
  • Power Supply: It operates on a single 2.7V to 5.5V supply, accommodating various power environments and simplifying power supply design.
  • Interface: A 3-wire serial interface is used for communication, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, enhancing the DAC's versatility in system integration.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance across diverse environmental conditions.

Applications

The AD5662ARJZ-2REEL7 is engineered for precision conversion tasks in a wide array of applications, including:

  • Portable battery-powered instruments
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Industrial process control
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5662ARJZ-2REEL7 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance consistency. The product comes in a tape and reel format, denoted by the 'REEL7' suffix, facilitating efficient handling and placement during the manufacturing process.

For designers and engineers looking for a compact, high-performance DAC solution, the AD5662ARJZ-2REEL7 from Analog Devices Inc. offers an exceptional balance of precision, power efficiency, and versatility, making it an excellent choice for sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7145 $56.1435
7+ $15.3555 $107.4885
11+ $14.8756 $163.6316
14+ $14.3958 $201.5412
18+ $13.9159 $250.4862
25+ $12.4763 $311.9075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess