EN
  • EN
  • DE

AD5623RBCPZ-3R2

Part No AD5623RBCPZ-3R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC
Packaging Reel - TR
Resolution 12
Number of D/A Converters 2
Settling Time 4.5μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
INL/DNL (LSB) ±0.5, ±0.25 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 1136358-AD5623RBCPZ-3R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5623
Introduction Date December 05, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5623RBCPZ-3R2 CAD Model

Description

Analog Devices Inc. AD5623RBCPZ-3R2: A Precision DAC for High-Performance Applications

The AD5623RBCPZ-3R2, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a cutting-edge digital-to-analog converter (DAC) designed to deliver precision and performance in a variety of demanding applications. This high-accuracy DAC is part of the nanoDAC® series, which is well-known for its compact size and high functionality.

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and offers excellent thermal performance. With its 12-bit resolution, the AD5623RBCPZ-3R2 ensures fine granularity in analog output, making it suitable for applications that require precise control such as industrial automation, process control, and medical equipment.

One of the key features of the AD5623RBCPZ-3R2 is its on-chip precision output amplifier that enables rail-to-rail output swing. This feature allows the DAC to utilize the full range of power supply voltage, enhancing the dynamic range and flexibility in various systems. Additionally, the device operates on a 2.7V to 5.5V supply, providing compatibility with a wide range of digital systems and allowing for easy integration into mixed-signal environments.

The AD5623RBCPZ-3R2 also boasts a robust serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy connectivity with most microcontrollers and digital signal processors. The DAC incorporates a power-down feature that reduces the current consumption to 200nA at 5V, significantly lowering the power requirements when the device is not in active use.

For design engineers looking for a DAC with excellent performance and reliability, the AD5623RBCPZ-3R2 from Analog Devices Inc. is an ideal choice. Its combination of high resolution, compact packaging, and versatile interface options make it a go-to component for sophisticated electronic systems that demand the highest level of precision and quality.

Key Features:

  • 12-bit resolution for fine analog output
  • Compact LFCSP package for space-sensitive applications
  • Rail-to-rail output for full-scale utilization
  • Wide power supply range (2.7V to 5.5V) for flexible system integration
  • Compatible with multiple serial interface standards
  • Low power consumption with power-down mode

Whether it's for industrial control systems, precision instrumentation, or any other application requiring a high-quality DAC, the AD5623RBCPZ-3R2 stands out as a top-tier solution.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6216 $59.5944
22+ $5.4331 $119.5282
33+ $5.2633 $173.6889
46+ $5.0936 $234.3056
59+ $4.9238 $290.5042
79+ $4.4144 $348.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess