EN
  • EN
  • DE

AD5421ACPZ-REEL7

Part No AD5421ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 1 32-LFCSP-VQ (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-VQ (5x5)
Family Name AD5421
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5421ACPZ-REEL7-ND, AD5421ACPZ-REEL7CT, AD5421ACPZ-REEL7TR, AD5421ACPZ-REEL7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909445-AD5421ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5421ACPZ-REEL7 CAD Model

Description

Product Overview: AD5421ACPZ-REEL7

The AD5421ACPZ-REEL7 is a high-performance, loop-powered digital-to-analog converter (DAC) designed by Analog Devices Inc. This integrated circuit is specifically engineered for industrial process control applications, including smart transmitters and programmable logic controllers (PLCs). It is well-suited for situations where high precision and reliability are paramount.

Key Features

  • Loop-Powered Operation: The AD5421 operates on a 4-20mA current loop, which is the industry standard for transmitting analog signals over long distances with high integrity.
  • High Resolution: With a 16-bit resolution, the AD5421 provides precise control and accurate representation of the analog output signal.
  • Integrated Fault Detection: The device features comprehensive diagnostic capabilities, including overcurrent protection and open-circuit detection, ensuring safe and reliable operation.
  • On-Chip Voltage Regulator: An integrated voltage regulator allows for a wide supply voltage range, accommodating various industrial environments and simplifying system power supply design.
  • Compact Packaging: The AD5421ACPZ-REEL7 is available in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring performance in extreme conditions.

Applications

The AD5421ACPZ-REEL7 is versatile and can be used in a range of industrial applications. It is particularly beneficial for:

  • Smart Transmitters
  • Process Control Actuators and Valves
  • PLCs and Distributed Control Systems
  • Industrial Automation Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5421ACPZ-REEL7 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial applications. The device's reliability is further enhanced by its robust design which is resistant to the harsh conditions often found in industrial settings.

For more detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4355 $67.3065
6+ $18.4086 $110.4516
9+ $17.8333 $160.4997
12+ $17.2581 $207.0972
15+ $16.6828 $250.2420
21+ $14.9570 $314.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 719 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess