EN
  • EN
  • DE

AD5415YRUZ-REEL7

Part No AD5415YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 2 24-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD5415
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5415YRUZ-REEL7TR-ND, 505-AD5415YRUZ-REEL7CT, AD5415YRUZ-REEL7-ND, 505-AD5415YRUZ-REEL7DKR, AD5415YRUZ-REEL7DKR-ND, AD5415YRUZ-REEL7TR, AD5415YRUZ-REEL7CT, AD5415YRUZ-REEL7DKR, 505-AD5415YRUZ-REEL7TR, AD5415YRUZ-REEL7CT-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909443-AD5415YRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5415YRUZ-REEL7 CAD Model

Description

Product Overview: AD5415YRUZ-REEL7

The AD5415YRUZ-REEL7 is a high-performance, dual 12-bit digital-to-analog converter (DAC) integrated circuit manufactured by Analog Devices Inc. This precision DAC is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications including industrial control systems, digital signal processing, and precision instrumentation.

Key Features

  • Dual 12-bit DACs: The device includes two independent DAC channels, allowing for simultaneous output of two analog signals from digital inputs.
  • Integrated Output Amplifiers: Each DAC channel has its own on-chip output amplifier, which provides additional flexibility in signal scaling and driving capabilities.
  • Wide Power Supply Range: The AD5415YRUZ-REEL7 operates on a supply voltage ranging from 2.5V to 5.5V, accommodating various system power requirements.
  • Serial Interface: It features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easily integrable with a variety of microcontrollers and digital systems.
  • On-Chip Reference: An internal reference voltage simplifies the design by eliminating the need for external components.
  • Power-Down Function: The device includes a power-down function, which reduces power consumption when not in active use.
  • Compact Packaging: The AD5415YRUZ-REEL7 comes in a compact TSSOP-24 package, suitable for space-constrained applications.

Applications

  • Process Control
  • Automated Test Equipment
  • Data Acquisition Systems
  • Digital Signal Processing
  • Precision Instrumentation

The AD5415YRUZ-REEL7 is part of a series of high-precision DACs from Analog Devices Inc., renowned for their reliability and performance. Its combination of features such as dual channels, integrated amplifiers, and a flexible power supply range, along with its ease of integration through a standard serial interface, make it a versatile choice for engineers and designers looking to implement precise analog output capabilities in their digital systems.

With its precision performance and compact form factor, the AD5415YRUZ-REEL7 is an excellent solution for applications requiring high accuracy and low power consumption in a small footprint.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7195 $66.8780
9+ $13.7186 $123.4674
14+ $13.2900 $186.0600
18+ $12.8613 $231.5034
24+ $12.4326 $298.3824
32+ $11.1464 $356.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,015 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess