EN
  • EN
  • DE

AD536ASCHIPS

Part No AD536ASCHIPS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Integrated Circuit True RMS-to-DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 450 kHz
Lead Free Contains Lead
Max Input Voltage 7 V
Nominal Supply Current 2 mA
Number of Pins 0
Operating Supply Current 2 mA
RoHS Non-Compliant
Win Source Part Number 1015781-AD536ASCHIPS
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD536ASCHIPS CAD Model

Description

The AD536ASCHIPS is a sophisticated integrated circuit produced by Analog Devices Inc., designed for high-performance applications requiring accurate electrical signal processing. This product stands out in the market for its precision and reliability, making it an essential component in various electronic systems.

Key Features

  • True RMS-to-DC Conversion: The AD536ASCHIPS provides true root-mean-square (RMS) to direct current (DC) conversion, ensuring accurate measurement of complex signals, including waveforms with varying duty cycles and harmonics.
  • Wide Bandwidth: This chip operates over a wide bandwidth, which makes it suitable for a broad range of signal frequencies, thereby ensuring versatility in its applications.
  • High Accuracy: With its precision components and design, the AD536ASCHIPS offers high accuracy in signal processing, which is critical for sensitive electronic equipment.
  • Low Power Consumption: The device is engineered to consume minimal power, which is advantageous for portable and battery-operated devices where power efficiency is paramount.
  • Temperature Stability: The AD536ASCHIPS maintains its performance across a wide temperature range, making it reliable in environments with temperature fluctuations.

Applications

The AD536ASCHIPS is widely used in various applications that require precise signal measurement and conversion. Some common applications include:

  • Test and measurement equipment
  • Audio signal processing
  • Industrial control systems
  • Power management systems
  • Data acquisition systems

Product Specifications

Parameter Value
Function RMS-to-DC Converter
Input Voltage Range Wide Range
Accuracy High Precision
Operating Temperature -55°C to +125°C
Power Supply Low Voltage

The AD536ASCHIPS from Analog Devices Inc. is an essential tool for engineers and designers looking for a reliable and accurate RMS-to-DC conversion solution. Its robustness, coupled with Analog Devices' reputation for high-quality components, makes it an excellent choice for demanding applications.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess