EN
  • EN
  • DE

AD5343BRUZ-REEL7

Part No AD5343BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±2, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Mounting Style SMD
Part Number Series AD5343
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806669-AD5343BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5343BRUZ-REEL7 CAD Model

Description

Product Overview: AD5343BRUZ-REEL7

The AD5343BRUZ-REEL7, from Analog Devices Inc., is a high-performance, dual 12-bit digital-to-analog converter (DAC) integrated into a single chip. This precision digital converter is designed to deliver accurate analog output from digital input signals, making it an ideal solution for a wide range of applications including industrial control systems, automated test equipment, and digital signal processing.

Key Features

  • Dual 12-Bit DAC: The product features two independent DAC channels that provide 12-bit resolution, ensuring precise conversion and high-quality analog output signals.
  • Flexible Interface: The AD5343BRUZ-REEL7 is equipped with a versatile serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, allowing for easy integration into various system designs.
  • Compact Packaging: This DAC comes in a compact TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The REEL7 suffix indicates that the product is available in a 7-inch tape and reel packaging, suitable for automated manufacturing processes.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a low power consumption, making it an energy-efficient choice for battery-powered and portable devices.
  • Wide Operating Temperature Range: The AD5343BRUZ-REEL7 is capable of operating over an extended temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

  • Industrial Automation
  • Process Control
  • Data Acquisition Systems
  • Portable Instrumentation
  • Automated Test Equipment
  • Audio Equipment

The AD5343BRUZ-REEL7 from Analog Devices Inc. is designed to meet the stringent requirements of precision analog output applications. Its dual-channel architecture, compatibility with multiple serial interfaces, and low power consumption make it an excellent choice for designers who require a reliable and versatile DAC solution. With its robust operating temperature range and compact TSSOP packaging, the AD5343BRUZ-REEL7 is ready to support the demands of modern electronic systems, ensuring accurate and stable performance in a variety of settings.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess