EN
  • EN
  • DE

AD5320BRT

Part No AD5320BRT
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +2.7 V to +5.5 V, 140 uA, Rail-to-Rail Output 12-Bit DAC in a SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136120-AD5320BRT
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian AD5320BRT CAD Model

Description

Analog Devices Inc. AD5320BRT Digital-to-Analog Converter

The AD5320BRT from Analog Devices Inc. is a high-performance, single 12-bit digital-to-analog converter (DAC) offering a compact and efficient solution for digital to analog conversion requirements. This precision DAC is designed to provide a high level of accuracy and stability, making it an ideal choice for a wide range of applications, including industrial control systems, digital signal processing, and precision instrumentation.

Encased in a small SOT-23 package, the AD5320BRT is optimized for space-constrained applications. It operates from a single 2.5 V to 5.5 V power supply, making it versatile for both portable and fixed power designs. The device features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into existing digital systems.

The AD5320BRT provides a guaranteed monotonic by design output over the entire operating temperature range. With its on-chip precision output amplifier, this DAC can drive up to 200 kΩ loads directly without any external components, simplifying design and reducing overall system cost. Additionally, the output amplifier's rail-to-rail operation enables the full-scale output voltage to extend up to the supply rails, maximizing dynamic range.

One of the key features of the AD5320BRT is its power-down function, which reduces the current consumption to a mere 200 nA at 3 V, further enhancing its suitability for battery-operated devices. The DAC also includes a power-on reset circuit that ensures the output DAC register is initialized to zero-scale or midscale at power-up, depending on the status of the MSB (Most Significant Bit), providing additional control and safety for the system.

Overall, the AD5320BRT from Analog Devices Inc. is a reliable and precise DAC solution that offers excellent performance in a small footprint. Its ease of use, combined with low power consumption and flexible interface options, makes it an excellent choice for designers looking to add analog output capabilities to their digital systems.

For detailed specifications and application guidance, designers should consult the AD5320BRT datasheet and Analog Devices Inc.'s technical support resources.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
UTC
Lowest to $0.0622
Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1285 $55.1565
20+ $5.0286 $100.5720
31+ $4.8714 $151.0134
43+ $4.7143 $202.7149
55+ $4.5571 $250.6405
74+ $4.0857 $302.3418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,751 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess