EN
  • EN
  • DE

AD5262B20

Part No AD5262B20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171255-AD5262B20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5262B20 CAD Model

Description

Analog Devices Inc. AD5262B20 Digital Potentiometer

The AD5262B20 from Analog Devices Inc. is a highly integrated digital potentiometer that offers a compact and precise solution for controlling and adjusting a wide range of electronic signals in various applications. This digital potentiometer, often referred to as a digipot, is designed to replace mechanical potentiometers and trimmers with a digital equivalent that provides enhanced reliability, accuracy, and repeatability.

With a resistance value of 20 kOhms, the AD5262B20 provides a versatile range for adjusting circuit parameters. The device features four independently programmable channels, making it an excellent choice for multi-channel applications or for fine-tuning multiple signal paths simultaneously. This flexibility is particularly useful in audio processing, industrial automation, and instrumentation where precise signal adjustments are critical.

The AD5262B20 operates from a dual supply voltage ranging from ±2.7V to ±5.5V or a single supply voltage ranging from 2.7V to 5.5V. This wide voltage range ensures compatibility with most common logic families and makes the device suitable for both single-ended and differential applications. The digital potentiometer communicates via an industry-standard 3-wire serial interface, which allows for easy integration into existing digital systems and microcontroller-based projects.

One of the key features of the AD5262B20 is its non-volatile memory, which allows the device to retain its programmed resistance settings even after power is removed. This means that the device can be set once and then used in applications where the resistance setting must be maintained over time, such as calibration settings in measurement equipment.

The AD5262B20 also includes an array of built-in safety features, such as a write protection mechanism to prevent accidental changes to the resistance settings, and a power-on reset that ensures the potentiometer starts in a known state every time the power is applied. This attention to safety and reliability underscores Analog Devices Inc.'s commitment to providing high-quality components for critical applications.

In summary, the AD5262B20 is a robust, precise, and reliable digital potentiometer that offers designers a high level of control and flexibility. Its multi-channel design, non-volatile memory, and compatibility with various voltage levels make it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess