EN
  • EN
  • DE

AD524BDZ

Part No AD524BDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Instrumentation Amplifier Circuit - 16-CDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Package 16-CDIP (0.300", 7.62mm)
Case / Package 16-CDIP
Family Name AD524
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 23
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909385-AD524BDZ
Ultra Librarian 3D Model Ultra Librarian AD524BDZ CAD Model

Description

The AD524BDZ is a high-performance instrumentation amplifier from Analog Devices Inc., designed to offer precision, low noise, and high gain accuracy for a wide range of applications. This versatile component is engineered to deliver outstanding linearity and is particularly suited for situations where precision signal processing is paramount.

Key Features

  • Gain Range: The AD524BDZ offers a pre-trimmed gain range from 1 to 1000, which can be set with a single external resistor. This feature provides flexibility and precision in amplification requirements.
  • High Accuracy: With a gain accuracy of ±0.15% at G = 1, this instrumentation amplifier ensures reliable and consistent performance for critical measurements.
  • Low Noise: The device boasts an exceptionally low noise density of 0.3 µV/√Hz at 1 kHz, making it ideal for applications that require clean signal amplification.
  • Low Input Bias Current: The AD524BDZ has a low input bias current of 25 nA max, which is beneficial for high impedance source applications.
  • Wide Power Supply Range: It operates effectively with a single supply range of 4.5 V to 36 V, or dual supplies of ±4.5 V to ±18 V, providing versatility in different circuit configurations.

Applications

The AD524BDZ is well-suited for a variety of applications, including:

  • Medical instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Strain gage amplifiers
  • Precision data systems

Reliability and Support

As a product of Analog Devices Inc., the AD524BDZ is backed by a reputation for quality and reliability in the field of precision electronics. Technical support and comprehensive documentation are available, assisting designers in integrating this component into their systems with confidence.

Package and Availability

The AD524BDZ is available in a 16-lead ceramic DIP (CERDIP) package, ensuring robustness and durability for various operating environments. It is designed for easy implementation into electronic systems, with a straightforward pin configuration that simplifies the design process.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess