EN
  • EN
  • DE

AD5248BRMZ2.5

Part No AD5248BRMZ2.5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGT POT 2.5KOHM 256TAP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.analog.com
Win Source Part Number 1136008-AD5248BRMZ2.5
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 50
Family Part Number AD5248
Supplier Device Package 10-MSOP
Manufacturer Package 10-TFSOP, 10-MSOP
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) 160
Temperature Coefficient 35ppm/°C
Tolerance -20%, +55%
Features Selectable Address
Supply Voltage (V) 2.7V ~ 5.5V
Memory Type Volatile
Interface I2C
Resistance (Ohms) 2.5k
Taps per POT 256
Configuration Rheostat
Taper Linear
Packaging Tube
Manufacturer Analog Devices Inc.
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian AD5248BRMZ2.5 CAD Model

Description

The AD5248BRMZ2.5, from Analog Devices Inc., is a precision digital potentiometer that offers a compelling solution for applications requiring digitally controlled resistance settings. This integrated circuit (IC) provides a dual-channel configuration, with each channel featuring a resistor array composed of 256 positions. It allows for smooth transitions between steps, thereby minimizing any potential glitching effects during adjustment.

Key Features

  • Resistance Options: The device offers a resistance value of 2.5 kΩ, which is suitable for a wide range of applications, including gain control and filtering adjustments.
  • Dual 256-Position: Each channel of the AD5248BRMZ2.5 has 256 resistor positions, providing fine granularity for resistance adjustments.
  • I²C-Compatible Interface: The digital potentiometer comes with an I²C-compatible interface, which ensures easy communication and control from microcontrollers and other digital systems.
  • Nonvolatile Memory: It features nonvolatile memory (EEPROM), which allows the resistance settings to be stored and maintained even when the power is turned off, ensuring consistent performance across power cycles.
  • Low Temperature Coefficient: The low temperature coefficient of the resistive material ensures stable performance over a wide temperature range, making it ideal for precision applications.
  • Compact Package: Housed in a compact 10-lead MSOP (Mini Small Outline Package), the AD5248BRMZ2.5 is designed to save space on printed circuit boards (PCBs).

Applications

The AD5248BRMZ2.5 is versatile and can be used in various applications, such as:

  • Adjustable power supplies
  • LCD screen calibration
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor calibration
  • Industrial control systems

Analog Devices Inc. is known for its high-quality precision components, and the AD5248BRMZ2.5 is no exception. It offers a reliable and precise solution for designers looking to incorporate digital potentiometers in their systems. With its robust feature set and flexible applications, the AD5248BRMZ2.5 is an excellent choice for precision resistance adjustments in digital control systems.

You May Also Be Interested in

Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0915 $56.6405
16+ $6.6392 $106.2272
24+ $6.4317 $154.3608
33+ $6.2243 $205.4019
42+ $6.0168 $252.7056
56+ $5.3944 $302.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess