EN
  • EN
  • DE

AD5206BRZ10-REEL

Part No AD5206BRZ10-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 256POS 10K 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 6
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.3 V to 2.7 V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 700 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 136760-AD5206BRZ10-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5206BRZ10-REEL CAD Model

Description

AD5206BRZ10-REEL Digital Potentiometer

The AD5206BRZ10-REEL is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is part of the AD5206 series, which offers the flexibility of programmable resistance settings, controlled through a digital interface.

This digital potentiometer provides a compact, non-volatile solution for adjusting and calibrating system parameters electronically. It is especially useful in applications where a traditional mechanical potentiometer would be impractical due to size constraints or reliability concerns. The AD5206BRZ10-REEL is available on a reel, making it suitable for automated assembly processes, and is widely used in industrial, automotive, and consumer electronics applications.

Key Features

  • Resistance Options: The AD5206BRZ10-REEL offers six programmable potentiometers, each with a resistance value of 10 kΩ.
  • Resolution: It features 256 positions, allowing for fine-grained control over the resistance settings.
  • Interface: The device is controlled via a user-friendly SPI (Serial Peripheral Interface), which enables easy integration with microcontrollers and other digital systems.
  • Power Supply: It operates on a single supply of 2.7V to 5.5V, making it versatile for various power environments.
  • Daisy-Chain Capability: Multiple AD5206 devices can be daisy-chained, allowing for the control of numerous channels from a single SPI interface.
  • Package: The product is offered in a compact 24-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

  • Adjustable power supplies and voltage dividers
  • Programmable filters and delays
  • Calibration and trimming systems
  • Automotive electronics for control and adjustment
  • Consumer electronics such as audio systems for volume control

With its robust design and ease of use, the AD5206BRZ10-REEL is a versatile component that can enhance the performance and functionality of a wide range of electronic systems. Analog Devices Inc. ensures the reliability and precision of the AD5206BRZ10-REEL, making it a top choice for designers and engineers seeking a high-quality digital potentiometer solution.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess