EN
  • EN
  • DE

AD5171BRJZ50

Part No AD5171BRJZ50
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816564-AD5171BRJZ50
Ultra Librarian 3D Model Ultra Librarian AD5171BRJZ50 CAD Model

Description

Analog Devices Inc. AD5171BRJZ50 Digital Potentiometer

The AD5171BRJZ50 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This digital potentiometer offers a compact and versatile solution for applications requiring variable resistance settings. It is designed to operate with a nominal resistance of 50 kΩ and provides a convenient way to adjust this resistance through digital signals rather than mechanical adjustments.

Key Features

  • Resistance: 50 kΩ nominal programmable resistance
  • Resolution: 64-position resolution for precise control
  • Interface: I²C-compatible serial interface for easy integration into digital systems
  • Voltage Range: Wide operating voltage range from 2.7V to 5.5V, suitable for various applications
  • Packaging: Available in a compact SOT-23-8 package that is ideal for space-constrained applications
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM) to retain the resistance setting even after power-off

Applications

The AD5171BRJZ50 is an excellent choice for diverse applications that require precise and programmable resistance adjustments. Some of the typical applications include:

  • Adjustable power supplies and voltage references
  • Calibration and trimming systems
  • Automotive electronics for sensor adjustments
  • Portable electronics where mechanical potentiometer replacement is desired
  • Audio equipment for volume control and equalization

Performance and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5171BRJZ50 is no exception. This digital potentiometer offers a robust and reliable solution for electronic designs, ensuring stable and consistent performance across a wide range of environmental conditions. With the capability to digitally control resistance settings, the AD5171BRJZ50 provides designers with a flexible and precise component that enhances the functionality of their electronic systems.

Conclusion

In summary, the AD5171BRJZ50 from Analog Devices Inc. is a versatile and reliable digital potentiometer that offers precise resistance control for a variety of electronic applications. Its integration into systems is made easy with its I²C-compatible interface, and the nonvolatile memory ensures settings are maintained. If you are looking for a compact, precise, and easy-to-use digital potentiometer, the AD5171BRJZ50 is an excellent choice that meets a broad range of application requirements.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess