EN
  • EN
  • DE

AD5171BRJ10-RL7

Part No AD5171BRJ10-RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 64-Position OTP Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135907-AD5171BRJ10-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5171BRJ10-RL7 CAD Model

Description

The AD5171BRJ10-RL7, manufactured by Analog Devices Inc., is a cutting-edge digital potentiometer that offers a unique combination of performance and convenience for a wide range of applications. This compact, digitally controlled variable resistor operates with a single supply of 2.7V to 5.5V, making it an ideal choice for modern electronic systems.

Key Features:

  • Resistance Options: The device features a 10 kΩ end-to-end resistance value, providing a versatile range for various applications.
  • Resolution: It offers 64 positions, allowing for fine-grained control over the resistance settings.
  • Interface: The AD5171BRJ10-RL7 utilizes a user-friendly I²C-compatible interface for communication, which simplifies integration into systems and allows for easy programmability.
  • Package: This component is available in a compact SOT-23-8 package, which is suitable for space-constrained applications.
  • Reliability: A guaranteed EEMEM data retention of 50 years and endurance of 1 million cycles ensure long-term reliability of the device settings.
  • Power: Its low power consumption is ideal for portable and battery-operated equipment.

Applications:

The AD5171BRJ10-RL7 is designed for a variety of applications, including:

  • Adjustable power supplies
  • LCD screen calibration
  • Automotive electronics
  • Instrumentation
  • Gain and offset adjustment

Quality and Support:

Analog Devices Inc. is known for its high-quality products, and the AD5171BRJ10-RL7 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Additionally, Analog Devices provides extensive technical support and documentation, making it easier for engineers to integrate this digital potentiometer into their designs.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess