EN
  • EN
  • DE

AD5160BRJ50

Part No AD5160BRJ50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 50K 256POS SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±15%
Temperature Coefficient (Typ) 45 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-8
Win Source Part Number 198536-AD5160BRJ50
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5160BRJ50 CAD Model

Description

Analog Devices AD5160BRJ50 Digital Potentiometer

The AD5160BRJ50 from Analog Devices Inc. is a high-performance digital potentiometer that offers a compact and precise solution for adjusting and controlling resistance electronically. With its 50 kΩ end-to-end resistance value, this digital potentiometer is an excellent choice for various applications that require precise calibration and tuning.

Featuring a 256-position, the AD5160BRJ50 allows for fine resolution adjustments, making it highly suitable for applications such as adjusting gain control, offset trimming, and calibrating sensors in industrial and consumer electronics. The device operates from a single 2.7 V to 5.5 V supply, providing flexibility across different power environments.

The digital potentiometer is controlled via a simple SPI-compatible serial interface that can be easily interfaced with microcontrollers and other digital logic. This interface not only simplifies the integration process but also reduces the need for extensive wiring, as only a few connections are required for communication.

The AD5160BRJ50 comes in a compact SOT-23-8 package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance, as it maintains a robust and reliable operation across a wide temperature range of -40°C to +125°C.

Key features of the AD5160BRJ50 include:

  • 50 kΩ end-to-end resistance
  • 256-position wiper resolution
  • Single 2.7 V to 5.5 V supply operation
  • SPI-compatible serial interface
  • Compact SOT-23-8 package
  • Wide temperature range: -40°C to +125°C

Whether it's for volume control in audio applications, adjusting settings in automotive systems, or fine-tuning in precision instrumentation, the AD5160BRJ50 digital potentiometer from Analog Devices Inc. offers a versatile and reliable solution that engineers and designers can trust. Its integration of digital control with analog precision makes it a standout component in the realm of electronic design.

For more detailed information, specifications, and data sheets, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local Analog Devices sales representative.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess