EN
  • EN
  • DE

AD515ALH

Part No AD515ALH
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Monolithic Precision, Low Power FET-Input Electrometer Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135887-AD515ALH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD515ALH CAD Model

Description

The AD515ALH is a high-precision operational amplifier from Analog Devices Inc., renowned for its exceptional accuracy and stability. This operational amplifier is designed to cater to applications requiring ultra-low offset voltage and drift, such as instrumentation amplifiers, precision filters, and analog computing functions.

Key Features

  • Low Offset Voltage: The AD515ALH boasts an extremely low input offset voltage, minimizing errors in high-precision circuits.
  • Low Offset Voltage Drift: The temperature coefficient is very low, ensuring stable performance over a wide range of temperatures.
  • High Gain Bandwidth Product: This operational amplifier offers a high gain bandwidth product, which is ideal for fast signal processing applications.
  • Low Noise: With its low noise characteristics, the AD515ALH is perfect for sensitive applications where signal integrity is crucial.
  • High Input Impedance: The high input impedance makes it suitable for applications where it is necessary to minimize loading on the preceding stage.
  • Monolithic Construction: The monolithic construction ensures high reliability and consistent performance.

Applications

The AD515ALH is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Precision data acquisition systems
  • Industrial process controls
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Product Specifications

Parameter Value
Input Offset Voltage Typically 25 µV
Offset Voltage Drift Typically 0.6 µV/°C
Gain Bandwidth Product 2 MHz
Noise 0.3 µV p-p (0.1 Hz to 10 Hz)
Input Impedance 10^12 Ohms

For designers and engineers looking for a reliable and precise operational amplifier, the AD515ALH from Analog Devices Inc. is an excellent choice. It offers unmatched performance in applications where accuracy cannot be compromised.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess