EN
  • EN
  • DE

AD5144ABRUZ10

Part No AD5144ABRUZ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description The AD5124/AD5144/AD5144A potentiometers provide a nonvolatile solution for 128-/256-position adjustment applications, offering guaranteed low resistor tolerance errors of ±8% and up to ±6 mA current density in the Ax, Bx, and Wx pins. | IC DGT POT 10KOHM 256TAP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 55
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number AD5144
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1135881-AD5144ABRUZ10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5144ABRUZ10 CAD Model

Description

The AD5144ABRUZ10, manufactured by Analog Devices Inc., is a high-performance, quad-channel digital potentiometer that offers a versatile solution for various application needs. This precision device is designed to operate with a 10 kΩ end-to-end resistance value, providing designers with a reliable component for fine-tuning and calibration in their circuits.

Key Features

  • Channels: 4 independent channels for multiple adjustments in a single package.
  • Resistance: 10 kΩ end-to-end resistance ensures compatibility with a wide range of applications.
  • Interface: I²C-compatible serial interface allows for easy communication and integration with microcontrollers and other digital systems.
  • Resolution: 256-position adjustment offers precise control over resistance settings.
  • Nonvolatile Memory: Integrated EEPROM for storing presets and ensuring device settings are maintained between power cycles.
  • Power Supply: Operates from a single 2.7V to 5.5V supply, making it suitable for both 3V and 5V systems.
  • Compact Package: Supplied in a compact TSSOP-20 package, optimizing board space.

Applications

The AD5144ABRUZ10 is an ideal component for a variety of applications, including:

  • Automated adjustments to match impedance, gain, or offset.
  • Programmable filters, delays, and time constants.
  • Adjustable power supplies and voltage dividers.
  • Calibration and tuning systems within industrial and automotive environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5144ABRUZ10 is no exception. It is designed and manufactured to meet the high standards expected from industry-leading electronic components. Its robust design ensures reliable performance in a wide range of environmental conditions and applications.

For engineers and designers seeking a digital potentiometer with multiple channels, precise control, and reliable nonvolatile memory, the AD5144ABRUZ10 from Analog Devices Inc. offers an exceptional solution that can enhance the performance and flexibility of their electronic designs.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,114 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess