The AD5141WBCPZ10-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This digital potentiometer offers a compact and precise solution for applications requiring variable resistance adjustments. The device is well-suited for various applications, including control systems, instrumentation, and adaptive filtering.
Key Features
- Resolution: The device features a 10-bit resolution, providing fine granularity for resistance adjustments across its range.
- Interface: It comes with a user-friendly I2C-compatible serial interface that allows easy integration into existing systems.
- Endurance: The AD5141WBCPZ10-RL7 boasts a high endurance level with 1 million write cycles and 50 years of data retention, ensuring reliability and longevity.
- Power Supply: It operates on a single 2.7V to 5.5V supply, making it versatile for various power environments.
- Temperature Range: The device is designed to operate reliably over an extended industrial temperature range of -40°C to +125°C.
- Packaging: Housed in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), the AD5141WBCPZ10-RL7 is designed for space-constrained applications.
Applications
- Automated product calibration
- Programmable filters and delays
- Instrumentation: gain and offset adjustment
- Power supply adjustment
- Automotive electronics
The AD5141WBCPZ10-RL7 digital potentiometer from Analog Devices Inc. represents a blend of precision, durability, and flexibility, making it an excellent choice for designers looking to add reliable and programmable resistance options to their electronic designs. With its robust feature set and proven performance, this digital potentiometer stands out as a versatile component for modern electronic circuits.