EN
  • EN
  • DE

AD45091YRZ

Part No AD45091YRZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171175-AD45091YRZ
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD45091YRZ CAD Model

Description

Introducing the AD45091YRZ Precision Operational Amplifier

The AD45091YRZ is a state-of-the-art precision operational amplifier from Analog Devices Inc., renowned for its high-performance semiconductor products. This particular model is designed to cater to a wide array of applications, ranging from test and measurement systems to medical devices and industrial controls. With its exceptional accuracy and stability, the AD45091YRZ is an ideal choice for engineers and designers looking for a reliable and efficient solution for their circuit designs.

Key Features

  • Low Offset Voltage: The AD45091YRZ boasts an ultra-low input offset voltage, minimizing error and improving overall system accuracy.
  • Low Noise: With its low noise performance, this op-amp ensures a clean signal amplification, making it suitable for high-fidelity audio applications and precision instrumentation.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, allowing it to maintain its performance over a wide range of frequencies.
  • Single Supply Operation: It is capable of operating from a single power supply, simplifying the power design of the circuit and saving space on the PCB.
  • Rail-to-Rail Output: The AD45091YRZ can output voltages very close to the power supply rails, maximizing the dynamic range in battery-powered and single-supply applications.

Applications

  • Precision data acquisition systems
  • Medical instrumentation
  • Automatic test equipment
  • Industrial process controls
  • Battery-powered devices

The AD45091YRZ is available in a compact package and is designed to offer a perfect balance between performance and size. This operational amplifier is not only reliable but also easy to implement in a variety of circuit configurations. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the AD45091YRZ into your design is as seamless as possible.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to visit the Analog Devices Inc. website or contact their local sales office. With the AD45091YRZ, precision, and reliability come in a small package, making it an excellent choice for your high-performance circuit needs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Intersil
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0328 $60.9840
70+ $1.6690 $116.8300
110+ $1.6158 $177.7380
150+ $1.5639 $234.5850
195+ $1.5119 $294.8205
260+ $1.3560 $352.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess