EN
  • EN
  • DE

AD45060Z-REEL7

Part No AD45060Z-REEL7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171173-AD45060Z-REEL7
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD45060Z-REEL7 CAD Model

Description

The AD45060Z-REEL7 is a high-precision, low-power operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This op-amp is designed for a wide range of applications, from industrial and instrumentation to medical and consumer electronics where power efficiency and accuracy are paramount.

Key Features:

  • Low Offset Voltage: The AD45060Z-REEL7 boasts an ultra-low input offset voltage, making it ideal for applications requiring precise signal amplification.
  • Low Noise: It offers excellent noise performance, which is critical for high-fidelity audio applications and precision sensor signal conditioning.
  • Low Power Consumption: With its low power requirements, this op-amp is suitable for battery-powered devices and energy-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, ensuring maximum output swing and compatibility with next-stage components.
  • Single-Supply Operation: The ability to operate from a single power supply simplifies the power supply design and reduces the overall system complexity.
  • Wide Bandwidth: The device provides a wide bandwidth, which is beneficial for fast signal processing tasks.
  • Extended Temperature Range: It is designed to operate reliably over a broad temperature range, making it suitable for industrial environments and outdoor applications.

Applications:

  • Precision analog-to-digital converter (ADC) drivers
  • High-performance audio equipment
  • Battery-powered devices
  • Sensor signal conditioning
  • Active filters and buffers
  • Data acquisition systems

The AD45060Z-REEL7 comes in a compact package and is part of a tape and reel packaging format, denoted by the REEL7 suffix, which facilitates efficient mounting and assembly processes for high-volume production. Analog Devices Inc. ensures that this product meets rigorous standards for performance and reliability, making the AD45060Z-REEL7 a trusted choice for engineers and designers looking for a high-quality operational amplifier.

You May Also Be Interested in

Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
ON Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess