EN
  • EN
  • DE

AD421BN

Part No AD421BN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Loop-Powered 4 mA to 20 mA DAC | IC DAC 16BIT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type DAC
Resolution (Bits) 16 b
Data Interface MICROWIRE, Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 3V, 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number AD421
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1135833-AD421BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD421BN CAD Model

Description

The AD421BN, from the renowned manufacturer Analog Devices Inc., is an exceptional precision current loop DAC (Digital-to-Analog Converter) designed to meet the rigorous requirements of industrial process control applications. This advanced component is part of the AD421 series and is known for its high reliability and performance in converting digital signal values into precise analog current outputs.

Key Features

  • Current Output Range: The AD421BN provides a 4 mA to 20 mA current output range, making it suitable for standard industrial current loops.
  • Resolution: It boasts a 16-bit resolution, ensuring high precision in the analog output for accurate control and measurement.
  • Settling Time: With a fast settling time, the AD421BN quickly reaches a stable output after a change in the input signal.
  • Supply Voltage: The device operates on a single supply voltage, simplifying the power supply design for the system in which it is used.
  • Integrated Features: It includes a voltage reference and a loop fault detection feature, which enhances the reliability of the system by detecting open and short-circuit conditions.

Applications

The AD421BN is ideally suited for a wide range of industrial applications, including:

  • Process control transmitters
  • Smart sensors
  • Programmable logic controllers (PLCs)
  • Industrial automation systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the AD421BN is no exception. It is built to operate in demanding environments, featuring a robust design that withstands the challenges of industrial settings. The device is also available in a variety of packages to fit specific application needs, ensuring flexibility and convenience for system designers.

Conclusion

In conclusion, the AD421BN from Analog Devices Inc. represents a top-tier solution for converting digital signals into precise 4-20 mA current loops. With its high resolution, fast settling time, and integrated features, it stands as an essential component for any application requiring reliable and accurate analog signal transmission.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5754 $64.7262
7+ $17.7029 $123.9203
11+ $17.1498 $188.6478
14+ $16.5966 $232.3524
18+ $16.0433 $288.7794
25+ $14.3837 $359.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,134 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess