EN
  • EN
  • DE

AD4007BRMZ

Part No AD4007BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 10MSOP / Precision, Differential SAR ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface DSP, MICROWIRE , QSPI , and SPI
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Part Number Series AD4007
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812879-AD4007BRMZ
Ultra Librarian 3D Model Ultra Librarian AD4007BRMZ CAD Model

Description

The AD4007BRMZ is a state-of-the-art, 16-bit, high precision successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance with low noise levels. This component is part of a family of devices that offer speed grades up to 2 MSPS. The AD4007BRMZ is ideal for advanced data acquisition systems where high accuracy is paramount, such as in medical imaging, automated test equipment, and industrial process control.

Key Features:

  • Resolution: 16-bit for precise data conversion
  • Max Sampling Rate: Up to 2 mega-samples per second (MSPS)
  • Input Type: Differential, providing improved noise rejection and signal integrity
  • Interface Type: Serial (SPI, QSPI, MICROWIRE, DSP)
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Power Consumption: Low power operation with an automatic power-down mode
  • Package / Case: 10-MSOP (Mini Small Outline Package)
  • Temperature Range: -40°C to +125°C operational range, suitable for harsh environments

Performance Advantages:

The AD4007BRMZ offers exceptional accuracy and stability, ensuring reliable performance even under varying temperature and supply conditions. Its advanced design features a fully differential input with a wide input common-mode range, making it versatile for a broad array of signal types. The device also boasts an industry-leading noise performance, which is critical for high precision measurements.

Applications:

With its robust feature set, the AD4007BRMZ is well-suited for a variety of demanding applications. These include:

  • Medical Imaging Systems
  • Automated Test Equipment (ATE)
  • Industrial Process Controls
  • Data Acquisition Systems
  • Battery-Powered Instruments

Conclusion:

The AD4007BRMZ from Analog Devices Inc. is an excellent choice for designers looking for a high-performance ADC that combines high resolution, fast sampling rates, and low noise. Its robust design and flexible features make it a versatile component for a wide range of precision applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6884 $54.7536
9+ $11.2315 $101.0835
14+ $10.8805 $152.3270
19+ $10.5296 $200.0624
25+ $10.1786 $254.4650
33+ $9.1256 $301.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess