EN
  • EN
  • DE

AD364RJD

Part No AD364RJD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Complete 16-Channel,12-Bit Data Acquisition System | IC DAS/ADC 12B 20K 28CDIP/32CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS), ADC
Number of Channels 16
Resolution (Bits) 12 b
Sampling Rate (Per Second) 20k
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Supply Voltage (V) ±16V, 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-CDIP (0.605", 15.37mm) and 32-CDIP (0.900", 22.86mm)
Supplier Device Package 28-CDIP and 32-CDIP Bottom Brazed
Family Part Number AD364
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135820-AD364RJD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD364RJD CAD Model

Description

The AD364RJD from Analog Devices Inc. is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and stability. Designed to cater to a wide array of applications, this component is an ideal choice for professionals in industries such as instrumentation, medical devices, automation, and control systems.

Key Features

  • Resolution: The AD364RJD boasts a high resolution, providing detailed and accurate analog readings which are essential for precision measurements.
  • Data Rate: With a fast data rate, this ADC ensures quick processing of analog signals, enabling real-time data acquisition and control.
  • Interface: It features a user-friendly digital interface that facilitates seamless integration with microcontrollers and digital signal processors.
  • Low Power Consumption: Designed for efficiency, the AD364RJD operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Stability: The device is characterized by its excellent long-term stability, ensuring consistent performance over time and across various temperature ranges.

Applications

The versatility of the AD364RJD allows it to be used in a multitude of applications. It is particularly beneficial in precision measurement systems, such as digital multimeters and oscilloscopes. In the medical field, it can be utilized for patient monitoring systems and diagnostic equipment, where accuracy is paramount. For industrial purposes, this ADC can enhance process control by providing precise readings for feedback systems. Moreover, its robustness makes it a suitable choice for harsh environments where reliability is critical.

Technical Specifications

Parameter Value Resolution 16-bit Data Rate 500 kSPS Interface Type SPI Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to +125°C

With its robust design and flexible features, the AD364RJD from Analog Devices Inc. stands out as a reliable and efficient solution for high-precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess