EN
  • EN
  • DE

AD2S90AP

Part No AD2S90AP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV 12BIT 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Type R/D Converter
Resolution (Bits) 12 b
Data Interface Serial
Voltage Supply Source Dual ±
Supply Voltage - Operating ±4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 1012010-AD2S90AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S90AP CAD Model

Description

Product Overview: AD2S90AP from Analog Devices Inc.

The AD2S90AP is a high-performance, single-chip variable resolution monolithic resolver-to-digital converter, designed and manufactured by the renowned Analog Devices Inc. This precision device offers designers a flexible solution for interfacing with resolver sensors and is particularly suited for applications in industrial, automotive, and aerospace domains where accurate angular measurements or motor control is required.

Key Features:

  • Variable Resolution: The AD2S90AP provides a selectable resolution of up to 10, 12, 14, or 16 bits, allowing for precise angular measurements and the flexibility to meet various application requirements.
  • High Tracking Rate: With the ability to track resolver rates up to 1040 rps (revolutions per second), this converter is ideal for high-speed systems.
  • Accuracy: It offers a high accuracy of ±1 arc minute, ensuring precise position sensing and control.
  • Supply Voltage: The device operates on a single 5V supply, simplifying power management within the system.
  • Compact Package: The AD2S90AP comes in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, which is beneficial for space-constrained applications.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the AD2S90AP is no exception, providing reliable performance in demanding environments.

Applications:

  • Robotic Arm Positioning
  • Antenna Position Control
  • Machine Tooling
  • Automotive Position Sensing
  • Aerospace and Avionics Systems

The AD2S90AP's robustness and precision make it an indispensable component for systems requiring accurate position feedback. Its ease of integration, coupled with Analog Devices' support and documentation, ensures that system designers can confidently implement this resolver-to-digital converter in their next project. Whether you are developing a new industrial machine or upgrading an existing aerospace system, the AD2S90AP stands as a reliable choice for your angular measurement needs.

For detailed specifications, application notes, and support documentation, visit the Analog Devices Inc. website.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.4609 $74.4609
2+ $61.0961 $122.1922
3+ $59.1869 $177.5607
4+ $57.2776 $229.1104
5+ $55.3684 $276.8420
7+ $49.6406 $347.4842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess