EN
  • EN
  • DE

AD2S83APZ

Part No AD2S83APZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV TRACKING 44PLCC / Resolver to Digital 16bit Parallel ±8arcmin 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Supply Voltage - Operating ±12V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 44-LCC (J-Lead)
Win Source Part Number 007928-AD2S83APZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD2S83
Introduction Date August 30, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD2S83APZ CAD Model

Description

Introducing the AD2S83APZ: High-Performance Resolver-to-Digital Converter

The AD2S83APZ is a state-of-the-art variable resolution, monolithic Resolver-to-Digital Converter, brought to you by Analog Devices Inc. It delivers exceptional performance for motion control applications, ensuring accurate position and velocity data for the most demanding industrial environments.

Key Features and Benefits

  • High Resolution: The AD2S83APZ offers a programmable resolution from 10 to 16 bits, allowing for precision conversion that can be tailored to specific application needs.
  • Dynamic Performance: With a tracking rate of up to 1024 rev/sec, this device can handle high-speed operations, making it ideal for use in servo control systems and robotics.
  • Self-Calibration: The built-in self-calibration feature minimizes errors due to temperature drift and component aging, ensuring long-term reliability and accuracy.
  • Flexible Input Signal: It accepts a wide range of input signals, including resolver, synchro, or other two-phase sine and cosine signals, providing versatility in various application setups.
  • Robust Construction: Encased in a 40-pin PDIP package, the AD2S83APZ is designed to withstand harsh industrial conditions.

Applications

With its exceptional tracking rate and high resolution, the AD2S83APZ is perfectly suited for applications such as:

  • Numerical control of machine tools
  • Robotics and automated manufacturing systems
  • Antenna positioning
  • Process control systems

Technical Specifications

The AD2S83APZ operates over a temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of operating conditions. It requires an external clock and can be interfaced with microprocessors or directly to a bus. The device's accuracy and dynamic performance make it an essential component for precision motion control and positioning systems.

Choose the AD2S83APZ from Analog Devices Inc. for your high-performance resolver-to-digital conversion needs, and benefit from the reliability and precision that come with one of the industry's leading manufacturers of analog, mixed-signal, and digital signal processing integrated circuits.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,155 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess