EN
  • EN
  • DE

AD2S80AUD

Part No AD2S80AUD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, Monolithic Resolver-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Operating Supply Voltage ±10.8 V ~ 13.2 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 40-CDIP (0.600", 15.24mm)
Manufacturer Package 40-DIP
Win Source Part Number 1135804-AD2S80AUD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD2S80
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD2S80AUD CAD Model

Description

Analog Devices Inc. AD2S80AUD: High-Performance Resolver-to-Digital Converter

The AD2S80AUD is a sophisticated resolver-to-digital converter manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This precision device is designed to interpret the resolver format's sinusoidal signals and convert them into a digital representation of the resolver's angular position and velocity outputs.

Features and Benefits

  • High Accuracy: The AD2S80AUD offers impressive accuracy, making it suitable for applications that require precise positioning and motion control.
  • Variable Resolution: Users can select the resolution, which is programmable from 10 to 16 bits, providing flexibility for different application needs.
  • Self-Test Functionality: With built-in self-test capabilities, the device ensures reliability and simplifies system diagnostics.
  • Continuous Tracking: It can track resolver signals at speeds up to 1040 revolutions per second, making it ideal for high-speed applications.
  • Velocity Output: The converter also provides a digital velocity output, which is essential for dynamic applications.
  • Type II Tracking Loop: The AD2S80AUD utilizes a Type II tracking loop that offers smooth tracking over a wide dynamic range.

Applications

The AD2S80AUD is highly versatile and can be employed in various industrial and commercial applications, including:

  • Robotics and automated machinery
  • Antenna positioning systems
  • Aerospace and defense systems
  • Machine tool and motor control
  • Feedback systems for servo drives

Technical Specifications

With an operating temperature range from -40°C to +85°C, the AD2S80AUD is built to perform reliably in harsh environments. The device operates with a ±15 V supply voltage, ensuring compatibility with a range of industrial systems.

Integrating the AD2S80AUD into your system can significantly enhance performance by providing accurate and reliable position and velocity data. Its robust construction and advanced features make it a prime choice for engineers looking to improve their control systems with high-quality resolver-to-digital conversion.

For more detailed technical specifications, application notes, and support resources, please visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $698.6783 $698.6783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess