EN
  • EN
  • DE

AD2S1205YSTZ

Part No AD2S1205YSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC R/D 12BIT W/OSC 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type R/D Converter
Resolution (Bits) 12 b
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 44-LQFP (7x7)
Win Source Part Number 085091-AD2S1205YSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S1205YSTZ CAD Model

Description

AD2S1205YSTZ - High Performance Resolver-to-Digital Converter

The AD2S1205YSTZ is a state-of-the-art resolver-to-digital converter from the reputable manufacturer Analog Devices Inc. It is designed to decipher the angular position and velocity of a rotating shaft using a resolver sensor, making it an indispensable component in various industrial and automotive applications where precision motion control is crucial.

Featuring a 16-bit resolution and a compact 44-lead TQFP package, the AD2S1205YSTZ is engineered to deliver high performance with a tracking rate of up to 1250 revolutions per second. This high-speed operation enables the device to provide accurate positional data for dynamic systems that require real-time feedback, such as servo motors and robotic arms.

One of the key attributes of the AD2S1205YSTZ is its versatility. It supports a wide range of supply voltages, from 3.15 V to 5.25 V, and operates efficiently over an extended industrial temperature range from -40°C to +125°C. This robustness ensures reliable performance in harsh environments and under varying power conditions.

Furthermore, the AD2S1205YSTZ comes with user-configurable resolution and bandwidth, allowing designers to tailor the device to their specific application needs. The converter also integrates fault detection capabilities, including loss of resolver signals, out of range inputs, and encoder error conditions, providing an additional layer of system safety and reliability.

With its built-in programmable sinusoidal oscillator, the AD2S1205YSTZ simplifies the resolver interface by generating the excitation signal required by the resolver sensor. This feature, combined with a no external components requirement, reduces design complexity and accelerates time-to-market for engineers working on motion control solutions.

In summary, the AD2S1205YSTZ from Analog Devices Inc is a powerful and reliable resolver-to-digital converter that offers high accuracy, fast tracking rates, and enhanced safety features. Its adaptability and ease of integration make it a top choice for designers looking to implement sophisticated motion control systems in industrial and automotive environments.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1025 $51.3075
8+ $14.0328 $112.2624
12+ $13.5943 $163.1316
16+ $13.1557 $210.4912
20+ $12.7172 $254.3440
27+ $11.4017 $307.8459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess