EN
  • EN
  • DE

AD28MSP02BR

Part No AD28MSP02BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description VOICEBAND SIGNAL PORT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Number of Bits 16
Number of Channels 1
Power (Watts) 200 mW
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36353-AD28MSP02BR
Ultra Librarian 3D Model Ultra Librarian AD28MSP02BR CAD Model

Description

The AD28MSP02BR is a cutting-edge mixed-signal processor crafted by the renowned semiconductor company Analog Devices Inc. This processor is designed to cater to a wide range of applications that require high-performance signal processing capabilities, making it an ideal choice for industries such as telecommunications, aerospace, defense, and medical equipment.

Key Features

  • High Precision Signal Processing: The AD28MSP02BR is capable of delivering exceptional signal processing performance with high accuracy, ensuring that it can handle complex algorithms with ease.
  • Integrated Mixed-Signal Capabilities: This device seamlessly combines digital and analog functionalities, which allows for reduced system complexity and improved performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD28MSP02BR operates with minimal power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Construction: Analog Devices Inc. has built the AD28MSP02BR to meet stringent industry standards, ensuring high reliability and durability under various operating conditions.

Applications

The versatile nature of the AD28MSP02BR enables it to be employed in a multitude of applications. Here are some of the areas where this processor shines:

  • Advanced communication systems such as modems, routers, and base stations.
  • Signal intelligence and surveillance equipment in defense applications.
  • Precision medical devices that require accurate signal measurements and processing.
  • Industrial control systems that demand robust and precise signal handling.

Technical Specifications

The AD28MSP02BR boasts a comprehensive set of technical specifications designed to meet the needs of demanding signal processing tasks:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Mixed-Signal Processor
  • Mounting Style: SMD/SMT
  • Package/Case: Recessed Mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Quality and Reliability: Meets Analog Devices Inc.'s high standards

For detailed specifications and operational parameters, interested parties should refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0561 $65.2805
11+ $10.7126 $117.8386
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7041 $348.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess