EN
  • EN
  • DE

AD2700JD

Part No AD2700JD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description PRECISION 10V REFERENCE SERIES / Series Voltage Reference IC Fixed 10V V ±0.05% 10 mA 14-BBDIP-H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series AD2700
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Voltage - Input ±13V ~ 18V
Current - Supply 14mA
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-BBDIP-H
Base Product Number AD2700
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909304-AD2700JD
Ultra Librarian 3D Model Ultra Librarian AD2700JD CAD Model

Description

The AD2700JD is a high-precision voltage reference module from Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This product is designed to offer a stable and accurate reference voltage, which is crucial for various applications in the field of measurement and control systems.

Key Features

  • Stable Reference Voltage: The AD2700JD provides a 10V output with exceptional stability and low noise, making it ideal for precision applications.
  • High Accuracy: With an initial accuracy of ±0.05%, the device ensures precise voltage for critical applications.
  • Low Temperature Coefficient: This voltage reference features a low temperature coefficient, which minimizes deviation over a wide temperature range, enhancing performance in varying environmental conditions.
  • Long-Term Stability: Designed for reliability, the AD2700JD exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Wide Operating Range: The device operates efficiently across a broad range of supply voltages and currents, offering flexibility in system design.

Applications

The precision and robustness of the AD2700JD make it suitable for a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution conversion systems
  • Industrial process control
  • Calibration equipment
  • Laboratory instrumentation

Technical Specifications

Parameter Value Output Voltage 10V Initial Accuracy ±0.05% Temperature Coefficient Typical value at 15 ppm/°C Operating Temperature Range -55°C to +125°C

Conclusion

The AD2700JD from Analog Devices Inc. is an exemplary solution for systems requiring a high-precision and stable voltage reference. Its accuracy, stability, and flexibility make it an essential component for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess