EN
  • EN
  • DE

AD261BND-5

Part No AD261BND-5
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description High Speed, Logic Isolator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoLogic
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 5
Inputs - Side 1/Side 2 5/0
Channel Type Unidirectional
Voltage - Isolation 3500Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Pulse Width Distortion (Maximum) 25ns (Minimum)
Operating Supply Voltage 4 V ~ 5.75 V
Operating Temperature Range -25°C ~ 85°C
Package 22-DIP Module
Manufacturer Package 22-PDIP
Win Source Part Number 1135778-AD261BND-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD261BND
Introduction Date November 11, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD261BND-5 CAD Model

Description

The AD261BND-5 is a high-performance, precision integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications requiring accurate signal processing. This product embodies the commitment of Analog Devices to provide innovative solutions that enhance the performance and functionality of electronic systems.

Key Features

  • Precision Analog Components: The AD261BND-5 incorporates precision analog components that ensure high accuracy and stability in signal processing tasks.
  • Wide Operating Voltage Range: Designed to operate over a broad range of supply voltages, this device offers flexibility in various power environments, making it suitable for diverse applications.
  • Robust Temperature Performance: With a temperature range that ensures reliable operation under varying environmental conditions, the AD261BND-5 is built to perform consistently across different temperature profiles.
  • High-Speed Functionality: Engineered for high-speed applications, the device is capable of processing signals at a rapid pace without compromising accuracy or integrity.

Applications

The versatility of the AD261BND-5 makes it an ideal choice for a multitude of applications, including:

  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Communication infrastructure
  • Automotive electronics

Technical Specifications

Parameter Specification
Part Number AD261BND-5
Manufacturer Analog Devices Inc.
Supply Voltage 5 V (typical)
Operating Temperature -40°C to +85°C

For engineers and designers seeking a reliable and precise component for their electronic designs, the AD261BND-5 from Analog Devices Inc. stands out as a superior choice. Its combination of precision, flexibility, and speed makes it a cornerstone for advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess