EN
  • EN
  • DE

AD260BND-5

Part No AD260BND-5
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.5KV GEN PURP 22DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 5
Inputs - Side 1/Side 2 5/0
Channel Type Unidirectional
Isolation Voltage 3500Vrms
Common Mode Transient Immunity (Min) 10kV/μs
Propagation Delay tpLH / tpHL (Max) 25ns, 25ns
Pulse Width Distortion (Max) 25ns (Min)
Supply Voltage - Operating 4 V to 5.75 V
Temperature Range - Operating -25°C to 85°C
Case / Package 22-PDIP
Win Source Part Number 198532-AD260BND-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD260BND-5 CAD Model

Description

Introducing the AD260BND-5 by Analog Devices Inc.

The AD260BND-5 is a cutting-edge electronic component designed by the renowned Analog Devices Inc., a company that has been at the forefront of innovation in the semiconductor industry for decades. This particular product is a testament to their commitment to providing high-quality, reliable solutions for a wide range of applications in the field of electronic signal processing.

Key Features

  • High-Speed Data Transfer: The AD260BND-5 is built to support rapid data exchange, making it an ideal choice for applications that require quick and efficient communication between devices.
  • Durable Construction: Crafted with robust materials, this product is designed to withstand the rigors of continuous operation in various industrial environments.
  • Precision Engineering: Analog Devices Inc. has engineered the AD260BND-5 to deliver precise performance, ensuring accurate signal processing for critical applications.
  • Easy Integration: With its user-friendly interface, the AD260BND-5 can be easily integrated into existing systems, reducing development time and simplifying the design process.

Applications

The AD260BND-5 is versatile and can be used in multiple sectors, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Medical instrumentation
  • Industrial control systems
  • Aerospace and defense

Technical Specifications

The AD260BND-5 boasts a range of technical specifications that make it a powerful component for any application requiring high-performance electronic signal processing:

  • Operating Temperature Range: Specified for reliable operation across a wide temperature range.
  • Supply Voltage: Compatible with standard power supply voltages, making it easy to incorporate into various circuit designs.
  • Package Type: Comes in a package that is designed for optimal thermal and electrical performance.

Overall, the AD260BND-5 from Analog Devices Inc. is a superior product that offers exceptional performance, durability, and ease of use. Whether you're designing complex industrial systems or sophisticated consumer electronics, the AD260BND-5 is a component that can help you achieve your design goals with confidence.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess