EN
  • EN
  • DE

AD204KY

Part No AD204KY
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 5KHZ SIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Isolation
Number of Circuits 4
Gain Bandwidth Product (GBP) 5kHz
Current - Input Bias 30pA
Voltage - Input Offset 5mV
Channel Output Current 2mA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 10-SIP
Win Source Part Number 076825-AD204KY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD204KY CAD Model

Description

The AD204KY is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This innovative product is designed to cater to a wide array of applications that require accurate and reliable digital representations of analog signals.

Key Features

  • High Resolution: The AD204KY boasts a remarkable resolution that ensures fine detail in the analog signal is captured with precision, making it suitable for high-accuracy measurements.
  • Low Power Consumption: Engineered for efficiency, it operates on low power, which is crucial for battery-powered devices and energy-sensitive applications.
  • High-Speed Performance: With its fast conversion rates, the AD204KY is ideal for applications that require quick data processing, such as real-time systems.
  • Robust Interface Options: It includes multiple digital interface options, providing flexibility in system design and ensuring compatibility with a variety of microprocessors and digital systems.

Applications

The AD204KY is versatile and can be used in numerous applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Communication systems
  • Automotive electronics

Technical Specifications

Parameter Value
Resolution Specific bits
Input Voltage Range Specific voltage range
Sampling Rate Specific SPS
Power Supply Specific voltage
Interface SPI/I2C/Parallel (example)

Quality and Reliability

Analog Devices Inc. is committed to providing products of the highest quality and reliability. The AD204KY is built to meet stringent industry standards, ensuring performance and durability in even the most demanding conditions.

Ordering Information

To purchase the AD204KY or obtain more detailed information, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure to reference the correct product code when placing an order to guarantee you receive the precise component for your project needs.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess