EN
  • EN
  • DE

AD1988BXCPZ-07-RL

Part No AD1988BXCPZ-07-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171071-AD1988BXCPZ-07-RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1988BXCPZ-07-RL CAD Model

Description

Product Overview: AD1988BXCPZ-07-RL by Analog Devices Inc.

The AD1988BXCPZ-07-RL is a high-performance, SoundMAX® audio codec from Analog Devices Inc., designed to deliver an exceptional audio experience for desktop and notebook PCs. This integrated circuit is part of the well-regarded SoundMAX line, known for its advanced audio processing capabilities and crystal-clear sound reproduction.

Key Features:

  • High Definition Audio: The AD1988B supports the Intel high definition audio interface, providing 24-bit audio formats with sample rates up to 192 kHz. This ensures users can enjoy high-resolution audio that's as close to the original recording as possible.
  • SoundMAX CADENZA™ Technology: With the integration of SoundMAX CADENZA technology, the AD1988B offers advanced signal processing, noise cancellation, and 3D enhancement for an immersive listening experience.
  • Multi-Streaming: This codec allows for multi-streaming which enables multiple audio streams to be played on different output zones simultaneously.
  • Jack Sensing and Enumeration: The AD1988B features jack sensing and enumeration, which allows for the automatic detection of connected audio devices and the ability to present users with interface options accordingly.
  • Flexibility: The device comes with various input and output configurations, making it versatile for a range of audio applications.

Applications:

The AD1988BXCPZ-07-RL is suitable for a wide range of audio applications, including:

  • High-end desktop and notebook PC audio systems
  • Home theater PCs
  • Media center PCs
  • Professional audio workstations

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD1988BXCPZ-07-RL is no exception. It is built to meet the high standards of performance and reliability that customers expect from Analog Devices.

Ordering Information:

The AD1988BXCPZ-07-RL is available in a 48-lead LFCSP (Lead Frame Chip Scale Package), ensuring a compact footprint for space-constrained applications. It is also RoHS compliant, adhering to the latest environmental standards. For ordering, the product is available under the reel package, indicated by the suffix 'RL' in the product code, making it suitable for automated assembly processes.

With its advanced features and high-quality audio output, the AD1988BXCPZ-07-RL from Analog Devices Inc. is an excellent choice for enhancing the audio capabilities of a wide range of computer systems.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.3111
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9483 $59.4830
24+ $4.8810 $117.1440
37+ $4.7286 $174.9582
51+ $4.5750 $233.3250
66+ $4.4225 $291.8850
88+ $3.9651 $348.9288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess