EN
  • EN
  • DE

AD1981BJSTZ-REEL

Part No AD1981BJSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description General Purpose Audio Codec 4ADC / 2DAC Ch 48-Pin LQFP T/R / AC 97 SoundMAX Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171036-AD1981BJSTZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD1981B
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1981BJSTZ-REEL CAD Model

Description

Product Overview: AD1981BJSTZ-REEL from Analog Devices Inc.

The AD1981BJSTZ-REEL is a high-quality audio codec from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to provide a complete audio input and output interface for personal computers and other multimedia devices. It is a part of Analog Devices' acclaimed SoundMAX® line, which is known for delivering superior audio performance.

With its advanced architecture and premium components, the AD1981BJSTZ-REEL offers a variety of features that make it an ideal choice for applications requiring reliable and clear sound reproduction. This codec supports multiple audio formats and is capable of delivering a high-quality audio experience with minimal noise and distortion.

Key Features:

  • High-Quality Audio: The codec delivers exceptional sound quality with a high signal-to-noise ratio (SNR), ensuring crisp and clear audio output.
  • AC '97 2.3 Compatible: It adheres to the AC '97 2.3 specification, making it compatible with a wide range of audio systems and supporting various software drivers.
  • Multiple Channels: The device features multi-channel output, providing a rich audio experience and support for surround sound systems.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for use in portable devices where battery life is a concern.
  • Flexible Packaging: The AD1981BJSTZ-REEL comes in a LQFP (Low Profile Quad Flat Package) surface-mount package, which is suitable for compact PCB layouts.

Applications:

The AD1981BJSTZ-REEL is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • Portable media players
  • Home theater systems
  • Professional audio workstations
  • Gaming consoles

Analog Devices Inc. is known for its commitment to quality, and the AD1981BJSTZ-REEL is no exception. It is built to meet the stringent requirements of modern audio systems, ensuring reliability and performance. Whether for professional or personal use, this audio codec is an excellent choice for anyone looking for superior sound fidelity in their electronic devices.

You May Also Be Interested in

AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
ams
Lowest to $3.2687
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess