EN
  • EN
  • DE

AD1940YSTZ

Part No AD1940YSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DSP AUDIO 16CH/28BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Audio
Resolution (Bits) 28 b
Sampling Rate 192k
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 007921-AD1940YSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1940YSTZ CAD Model

Description

AD1940YSTZ Product Image

The AD1940YSTZ is a high-performance audio DSP (Digital Signal Processor) from the renowned manufacturer Analog Devices Inc. This advanced audio processing component is part of the SigmaDSP® family, which is known for its user-friendly audio processing tools and flexible audio routing capabilities. The AD1940YSTZ is designed for a wide range of audio applications, including automotive audio systems, home theater systems, professional audio equipment, and other consumer electronics that require high-quality sound processing.

With its 28-/56-bit audio DSP core and 24-bit data paths, the AD1940YSTZ ensures crystal-clear audio signal processing with minimal noise and distortion. The device offers a sampling rate of up to 48 kHz, which is more than adequate for most high-fidelity audio applications. The DSP is also equipped with a range of built-in functions, including filters, mixers, and dynamic range controllers, which can be configured using Analog Devices' SigmaStudio software. This software provides a graphical programming environment that simplifies the setup and tuning of complex audio processing flows.

The AD1940YSTZ is available in a compact 64-lead LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications. With its integrated PLL (Phase-Locked Loop), the device can be clocked from a variety of sources, offering flexibility in system design. Moreover, it supports both I²C and SPI communication protocols for control purposes, making it easy to integrate into a variety of systems.

Analog Devices Inc. has a reputation for quality and reliability, and the AD1940YSTZ is no exception. It is designed to meet the stringent demands of the audio industry, providing designers with a robust and versatile solution for their audio processing needs. Whether you are developing a high-end home audio system or an in-car entertainment system, the AD1940YSTZ offers the performance and flexibility required to deliver an exceptional audio experience.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4899 $50.9394
15+ $6.9661 $104.4915
23+ $6.7484 $155.2132
31+ $6.5307 $202.4517
40+ $6.3131 $252.5240
54+ $5.6600 $305.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess