EN
  • EN
  • DE

AD1938WBSTZ-RL

Part No AD1938WBSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 24BIT 4ADC/8DAC 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features General Purpose Interface 24 b Serial 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name AD1938
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD1938WBSTZ-RLCT, AD1938WBSTZ-RLDKR, AD1938WBSTZ-RL-ND, AD1938WBSTZ-RLTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859410-AD1938WBSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD1938WBSTZ-RL CAD Model

Description

The AD1938WBSTZ-RL is a high-performance, single-chip audio codec that provides a comprehensive solution for a wide range of audio applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this codec is designed to deliver superior audio quality in consumer, automotive, and professional audio systems.

Key Features:

  • High-Quality Audio: With 24-bit conversion rates and sampling rates up to 192 kHz, the AD1938WBSTZ-RL ensures high-fidelity audio reproduction, making it ideal for demanding audio applications.
  • Multi-Channel Support: The device features four DACs and eight ADCs, providing ample channels for complex audio processing tasks.
  • Flexible Interface: It includes both I2S and TDM serial interfaces, offering versatility in connecting to different digital audio equipment.
  • Integrated PLL: The built-in phase-locked loop (PLL) allows the codec to work with a variety of clocking schemes, simplifying system design and reducing component count.
  • Low Power Consumption: Designed for efficiency, the AD1938WBSTZ-RL has a low-power standby mode, making it suitable for battery-powered devices.
  • Programmable Functions: Users can configure the codec through a serial control port, which enables customization for specific application requirements.

Applications:

  • Multichannel audio systems
  • Automotive audio systems
  • Digital mixing consoles
  • Effects processors
  • Digital audio workstations
  • Home theater systems

The AD1938WBSTZ-RL is housed in a 48-lead LQFP package, which is designed for optimal thermal performance and space efficiency. The codec's robust design ensures reliable operation in a variety of environmental conditions, making it a preferred choice for designers seeking a high-quality audio processing solution.

With its combination of audio performance, feature set, and design flexibility, the AD1938WBSTZ-RL from Analog Devices Inc. stands out as a superior choice for any audio processing application where quality cannot be compromised.

You May Also Be Interested in

ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2687
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6499 $53.5493
16+ $6.2769 $100.4304
25+ $6.0807 $152.0175
34+ $5.8846 $200.0764
44+ $5.6884 $250.2896
59+ $5.1000 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess