EN
  • EN
  • DE

AD1871YRSZ

Part No AD1871YRSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC STEREO AUDIO 24BIT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.5 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 107595-AD1871YRSZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1871YRSZ CAD Model

Description

Introducing the AD1871YRSZ from Analog Devices Inc.

The AD1871YRSZ is a state-of-the-art audio analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This premium product offers an exceptional audio data conversion experience, making it an ideal choice for professional and consumer audio applications where pristine sound quality is paramount.

Key Features

  • High-Resolution Conversion: The AD1871YRSZ boasts 24-bit resolution, ensuring that every nuance of the audio signal is captured with utmost precision.
  • Dual ADC Channels: Equipped with two ADC channels, it allows for simultaneous recording of stereo signals or dual mono tracks, providing flexibility and efficiency in audio processing.
  • Sampling Rate Flexibility: With a variable sampling rate ranging from 32 kHz to 96 kHz, this device can adapt to various recording settings and audio formats.
  • Low Distortion: The device features a very low total harmonic distortion plus noise (THD+N), which translates to cleaner, more accurate audio reproduction.
  • High Signal-to-Noise Ratio (SNR): A high SNR ensures that audio is captured with minimal background noise, preserving the integrity of the original signal.
  • On-Chip Track and Hold: The integrated track and hold circuitry improves the quality of the conversion process, leading to more stable and consistent audio data.

Applications

The AD1871YRSZ is versatile and can be utilized in a variety of audio applications, including:

  • Professional audio mixing and recording equipment
  • High-fidelity home audio systems
  • Digital audio effects processors
  • Multi-track recording systems
  • AV receivers and consumer electronics

Design and Integration

Designed with the needs of audio engineers in mind, the AD1871YRSZ comes in a compact SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Its standardized interface allows for seamless integration into existing audio systems, ensuring a smooth design-in process.

Conclusion

The AD1871YRSZ from Analog Devices Inc. is a powerful ADC that brings professional-grade audio conversion to your fingertips. With its high-resolution capabilities, low distortion levels, and flexible sampling rates, it stands as an impeccable choice for anyone looking to capture and convert audio with the highest fidelity.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 957 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess