The AD1860N-T is a high-performance audio digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This premium audio DAC is well-suited for professional and audiophile-grade applications, where the accuracy of audio signal conversion is paramount.
Key Features
- High-Resolution Audio: The AD1860N-T offers exceptional sound quality with high-resolution audio support, ensuring detailed and clear playback that satisfies even the most discerning ears.
- Dual 18-Bit DACs: This device incorporates two 18-bit DACs, providing excellent dynamic range and low distortion, which is essential for accurate sound reproduction.
- Advanced Segmented DAC Architecture: Utilizing an advanced segmented DAC architecture, the AD1860N-T achieves superior linearity and minimizes errors in the digital-to-analog conversion process.
- Low Noise Performance: Designed with a focus on low noise, the AD1860N-T ensures that audio output is free from unwanted hiss or hum, preserving the integrity of the original recording.
- Compatibility: The converter is compatible with a wide range of digital audio formats and standard digital audio interfaces, making it a versatile choice for various audio systems.
Applications
The AD1860N-T is ideal for a variety of high-fidelity audio applications, including:
- Professional audio recording and mixing equipment
- High-end home audio systems and CD players
- Digital audio workstations
- A/V receivers and dedicated DAC units
Technical Specifications
| Parameter |
Value |
| Resolution |
18 Bits |
| Dynamic Range |
Greater than 96 dB |
| THD+N |
Less than -96 dB |
| Sampling Rates |
Up to 48 kHz |
| Power Supply |
Analog: ±5V, Digital: +5V |
In conclusion, the AD1860N-T from Analog Devices Inc. is a top-tier audio DAC that brings professional-grade audio quality to any system it is integrated into. Its robust feature set and superior performance make it an excellent choice for audio enthusiasts and professionals alike.