EN
  • EN
  • DE

AD1859JRZ-RL

Part No AD1859JRZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC STEREO SGL SUPP 5V 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 18 b
Sampling Rate 52k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 137882-AD1859JRZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1859JRZ-RL CAD Model

Description

The AD1859JRZ-RL, from the renowned manufacturer Analog Devices Inc., is a high-performance audio digital-to-analog converter (DAC) that provides audiophile-quality sound reproduction. This precision audio DAC is designed for applications that demand the utmost in sound quality and performance, making it ideal for professional audio equipment, high-end consumer audio systems, and digital audio workstations.

Key Features:

  • High Resolution: The AD1859 offers 16-24 bit resolution and supports sampling rates up to 96 kHz, ensuring detailed and accurate audio playback.
  • Dual DAC Channels: It features two DAC channels, allowing for stereo audio output with exceptional channel separation and balance.
  • Dynamic Range: With a dynamic range of 98 dB, it can reproduce audio with a wide range of volumes from the softest whispers to the loudest crescendos without distortion.
  • Signal-to-Noise Ratio (SNR): A high SNR of 98 dB ensures that audio is delivered with minimal background noise, preserving the clarity and integrity of the original recording.
  • On-Chip Digital Filter: The integrated digital interpolation filter helps to reduce aliasing and improve the overall fidelity of the audio output.
  • Low Total Harmonic Distortion (THD): The AD1859 maintains a low THD level, ensuring that the audio output is free from unwanted artifacts and remains true to the original source.

Applications:

  • High-end home audio systems
  • Professional audio mixing and mastering
  • Digital audio effects processors
  • A/V receivers
  • CD, DVD, and Blu-ray players

The AD1859JRZ-RL is available in a compact, surface-mount package, making it suitable for space-constrained applications without compromising on sound quality. Its robust design and high-quality construction are hallmarks of Analog Devices Inc.'s commitment to delivering superior audio components. Whether you're developing a state-of-the-art home theater system or outfitting a professional recording studio, the AD1859JRZ-RL DAC stands ready to bring your audio to life with unparalleled clarity and depth.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess