EN
  • EN
  • DE

AD1856N

Part No AD1856N
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-BIT PCM Audio DAC / DAC 1-CH Segment 16-bit 16-Pin PDIP N Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 170970-AD1856N
Popularity Medium
Supply and Demand Status Limited
Family Name AD1856
Introduction Date August 14, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1856N CAD Model

Description

The AD1856N is a state-of-the-art audio digital-to-analog converter (DAC) designed by Analog Devices Inc., renowned for its high-fidelity audio reproduction and precision. This product is tailored for audiophiles and professional audio equipment designers who demand the utmost sound quality and performance.

At the heart of the AD1856N is its advanced segmented DAC architecture, which combines both laser-trimmed thin-film resistors and CMOS current switches to achieve exceptional audio quality. The DAC features a 16-bit resolution and supports standard audio sampling rates, making it versatile for a wide range of audio applications, from high-end CD players to digital audio workstations.

One of the key attributes of the AD1856N is its outstanding dynamic range, which ensures that even the subtlest nuances of the audio signal are captured and converted with utmost precision. The device also boasts a very low total harmonic distortion plus noise (THD+N) level, which translates to clear, undistorted sound output, preserving the integrity of the original recording.

The AD1856N is designed with ease of integration in mind, featuring a simple I²S-compatible input interface that allows for straightforward connectivity with digital audio sources and signal processors. Additionally, the DAC operates on a single 5V power supply, simplifying power management in complex audio systems.

Analog Devices Inc. has equipped the AD1856N with a high-stability voltage reference, ensuring consistent performance over various operating conditions. The built-in digital filter helps to minimize out-of-band noise, further enhancing the listening experience. For designers concerned with electromagnetic interference (EMI), the AD1856N offers low radiated emissions, making it suitable for use in sensitive audio equipment.

In conclusion, the AD1856N from Analog Devices Inc. is an exemplary audio DAC that offers high-end audio performance for the most demanding audio systems. Its precision, dynamic range, and ease of use make it an ideal choice for those seeking to create audio equipment with superior sound quality.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4530 $58.0770
22+ $5.2945 $116.4790
34+ $5.1294 $174.3996
47+ $4.9642 $233.3174
61+ $4.7990 $292.7390
81+ $4.3024 $348.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess